CAP FILM 2.2UF 10% 400VDC RADIAL
CAPACITOR POLYESTER FILM, 2.2UF, 400VDC, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2.2µF; Capacitance Tolerance:± 10%; Voltage(AC):200V; Voltage(DC):400V; Humidity Rating:- RoHS Compliant: Yes
CAP FILM 2.2UF 10% 400VDC RADIAL
| Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | ECQ-E4225KF | 49W1515 | ECQ-E4225KF |
| Product Name | Film Capacitors | Capacitor Polyester Film, 2.2Uf, 400Vdc, 10%, Radial; Dielectric Type Panasonic | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed | Fixed |
| Electrostatic Capacitors | Polyester; Polyester, Metallized | Metallized PET | Polyester; Polyester, Metallized |
| Capacitance Range | 2.2 microF | 2.2 microF | 2.2 microF |