Panasonic Capacitors - Film Capacitors ECQ-E4225JF

Description
CAP FILM 2.2UF 5% 400VDC RADIAL
Datasheet
Description
CAP FILM 2.2UF 5% 400VDC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - ECQ-E4225JF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
ECQ-E4225JF
Capacitors - Film Capacitors ECQ-E4225JF
CAP FILM 2.2UF 5% 400VDC RADIAL

CAP FILM 2.2UF 5% 400VDC RADIAL

Supplier's Site
Film Capacitors - ECQ-E4225JF - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-E4225JF
Film Capacitors ECQ-E4225JF
CAP FILM 2.2UF 5% 400VDC RADIAL

CAP FILM 2.2UF 5% 400VDC RADIAL

Supplier's Site Datasheet
Film Capacitor, 2.2Uf, 400V, 5%, Radial; Dielectric Type Panasonic - 32R8843 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 2.2Uf, 400V, 5%, Radial; Dielectric Type Panasonic
32R8843
Film Capacitor, 2.2Uf, 400V, 5%, Radial; Dielectric Type Panasonic 32R8843
FILM CAPACITOR, 2.2UF, 400V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2.2µF; Capacitance Tolerance:± 5%; Voltage(AC):200V; Voltage(DC):400V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

FILM CAPACITOR, 2.2UF, 400V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2.2µF; Capacitance Tolerance:± 5%; Voltage(AC):200V; Voltage(DC):400V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number ECQ-E4225JF ECQ-E4225JF 32R8843
Product Name Capacitors - Film Capacitors Film Capacitors Film Capacitor, 2.2Uf, 400V, 5%, Radial; Dielectric Type Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PPA700K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Thin Film Capacitors - 1761-CSA-BN-20X20X6-G-820-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details