400V 220nF 10% Radial Film Capacitor Product overview: ECQ-E4224KF from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 220nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 400V, 220nF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECQ-E4224KF can be used for catalog matching and distributor lookup.
CAP FILM 0.22UF 10% 400VDC RAD
CAPACITOR POLYESTER FILM, 0.22UF, 400VDC, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.22µF; Capacitance Tolerance:± 10%; Voltage(AC):200V; Voltage(DC):400V; Qualification:- RoHS Compliant: Yes
CAP FILM 0.22UF 10% 400VDC RAD
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-ECQ-E4224KF | ECQ-E4224KF | 49W1507 | ECQ-E4224KF |
| Product Name | 400V 220nF Capacitor | Film Capacitors | Capacitor Polyester Film, 0.22Uf, 400Vdc, 10%, Radial; Dielectric Type Panasonic | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| RoHS Compliant | Yes | Yes | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Capacitance Range | 0.2200 microF | 0.2200 microF | 0.2200 microF | 0.2200 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |