Win Source Part Number: 986833-ECQ-E4223KF3
Category: Capacitors>Film Capacitors
Series: ECQ-E(F)
Termination: PC Pins
Package: Tape & Box (TB)
Voltage Rating - DC: 400V
Applications: General Purpose
Height - Seated (Max): 0.508" (12.90mm)
Standard Package: 1,000
Capacitance: 0.022 µF
Tolerance: ±10%
Lead Spacing: 0.197" (5.00mm)
Dielectric Material: Polyester, Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.406" L x 0.189" W (10.30mm x 4.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0070
Mfr: Panasonic Electronic Components
Other Names: ECQE4223KF3
Base Product Number: ECQ-E4223
Cap Film 0.022uF 400V PET 10% (10.3 X 4.8 X 12.9mm) Radial 5mm 105C Ammo Pack Product overview: ECQ-E4223KF3 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022uF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022uF, 400V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECQ-E4223KF3 can be used for catalog matching and distributor lookup.
CAP FILM 0.022UF 10% 400VDC RAD
ECQE(F), Met Polyester Film Cap Radial L RoHS Compliant: Yes
CAP FILM 0.022UF 10% 400VDC RAD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 986833-ECQ-E4223KF3 | 62-ECQ-E4223KF3 | ECQ-E4223KF3 | 49W1499 | ECQ-E4223KF3 |
| Product Name | Capacitors - Film Capacitors | 0.022uF 400V Capacitor | Film Capacitors | Ecqe(F), Met Polyester Film Cap Radial L Rohs Compliant Panasonic | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Capacitance Range | 0.0220 microF | 0.0220 microF | 0.0220 microF | 0.0220 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | |||
| WVDC | 400 volts | 400 volts |