Film Capacitor 1.8uF 400V PET Radial 10% 105C Product overview: ECQ-E4185KF from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8uF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.8uF, 400V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECQ-E4185KF can be used for catalog matching and distributor lookup.
CAP FILM 1.8UF 10% 400VDC RADIAL
CAP FILM 1.8UF 10% 400VDC RADIAL
CAPACITOR POLYESTER FILM, 1.8UF, 400VDC, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1.8µF; Capacitance Tolerance:± 10%; Voltage(AC):200V; Voltage(DC):400V; Humidity Rating:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-ECQ-E4185KF | ECQ-E4185KF | ECQ-E4185KF | 49W1488 |
| Product Name | 1.8uF 400V Capacitor | Film Capacitors | Capacitors - Film Capacitors | Capacitor Polyester Film, 1.8Uf, 400Vdc, 10%, Radial; Dielectric Type Panasonic |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| RoHS Compliant | Yes | Yes | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Capacitance Range | 1.8 microF | 1.8 microF | 1.8 microF | 1.8 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |