Panasonic Capacitors - Film Capacitors ECQ-E4155JF

Description
CAP FILM 1.5UF 5% 400VDC RADIAL
Datasheet
Description
CAP FILM 1.5UF 5% 400VDC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - ECQ-E4155JF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
ECQ-E4155JF
Capacitors - Film Capacitors ECQ-E4155JF
CAP FILM 1.5UF 5% 400VDC RADIAL

CAP FILM 1.5UF 5% 400VDC RADIAL

Supplier's Site
Film Capacitors - ECQ-E4155JF - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-E4155JF
Film Capacitors ECQ-E4155JF
CAP FILM 1.5UF 5% 400VDC RADIAL

CAP FILM 1.5UF 5% 400VDC RADIAL

Supplier's Site Datasheet
Film Capacitor, 1.5Uf, 400V, 5%, Radial; Dielectric Type Panasonic - 49W1455 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 1.5Uf, 400V, 5%, Radial; Dielectric Type Panasonic
49W1455
Film Capacitor, 1.5Uf, 400V, 5%, Radial; Dielectric Type Panasonic 49W1455
FILM CAPACITOR, 1.5UF, 400V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1.5µF; Capacitance Tolerance:± 5%; Voltage(AC):200V; Voltage(DC):400V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

FILM CAPACITOR, 1.5UF, 400V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1.5µF; Capacitance Tolerance:± 5%; Voltage(AC):200V; Voltage(DC):400V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number ECQ-E4155JF ECQ-E4155JF 49W1455
Product Name Capacitors - Film Capacitors Film Capacitors Film Capacitor, 1.5Uf, 400V, 5%, Radial; Dielectric Type Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Capacitors - 1725741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101502U050AH2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers