CAP FILM 0.15UF 10% 400VDC RAD
CAP FILM 0.15UF 10% 400VDC RAD
Cap Film 0.15uF 400V PET 10% (18.5 X 5 X 12.4mm) Radial 15mm 105C Bulk
CAPACITOR POLYESTER FILM, 0.15UF, 400VDC, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.15µF; Capacitance Tolerance:± 10%; Voltage(AC):200V; Voltage(DC):400V; Qualification:- RoHS Compliant: Yes
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | ECQ-E4154KF | ECQ-E4154KF | 590-ECQ-E4154KF | 49W1448 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Cap Film 0.15uF 400V PET 10% (18.5 X 5 X 12.4mm) Radial 15mm 105C Bulk | Capacitor Polyester Film, 0.15Uf, 400Vdc, 10%, Radial; Dielectric Type Panasonic |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed | Fixed | |
| Electrostatic Capacitors | Polyester; Polyester, Metallized | Polyester; Polyester, Metallized | Polyester; Polyester, Metallized | Metallized PET |
| Capacitance Range | 0.1500 microF | 0.1500 microF | 0.1500 microF | 0.1500 microF |