Panasonic Capacitors - Film Capacitors ECQ-E4124JF

Description
CAP FILM 0.12UF 5% 400VDC RADIAL
Datasheet
Description
CAP FILM 0.12UF 5% 400VDC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - ECQ-E4124JF - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECQ-E4124JF
Capacitors - Film Capacitors ECQ-E4124JF
CAP FILM 0.12UF 5% 400VDC RADIAL

CAP FILM 0.12UF 5% 400VDC RADIAL

Supplier's Site
Film Capacitor, 0.12Uf, 400V, 5%, Radial; Dielectric Type Panasonic - 49W1414 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 0.12Uf, 400V, 5%, Radial; Dielectric Type Panasonic
49W1414
Film Capacitor, 0.12Uf, 400V, 5%, Radial; Dielectric Type Panasonic 49W1414
FILM CAPACITOR, 0.12UF, 400V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.12µF; Capacitance Tolerance:± 5%; Voltage(AC):200V; Voltage(DC):400V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

FILM CAPACITOR, 0.12UF, 400V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.12µF; Capacitance Tolerance:± 5%; Voltage(AC):200V; Voltage(DC):400V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - ECQ-E4124JF - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-E4124JF
Film Capacitors ECQ-E4124JF
CAP FILM 0.12UF 5% 400VDC RADIAL

CAP FILM 0.12UF 5% 400VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number ECQ-E4124JF 49W1414 ECQ-E4124JF
Product Name Capacitors - Film Capacitors Film Capacitor, 0.12Uf, 400V, 5%, Radial; Dielectric Type Panasonic Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Technology Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0505J250P700BQT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Film Capacitors - 1943366 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details