Panasonic 1uF 400V Capacitor ECQ-E4105JF

Description
1uF 400V PET Film Capacitor, Radial, 5% Tol Product overview: ECQ-E4105JF from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1uF, 400V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECQ-E4105JF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1uF 400V PET Film Capacitor, Radial, 5% Tol Product overview: ECQ-E4105JF from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1uF, 400V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECQ-E4105JF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1uF 400V Capacitor
62-ECQ-E4105JF
1uF 400V Capacitor 62-ECQ-E4105JF
1uF 400V PET Film Capacitor, Radial, 5% Tol Product overview: ECQ-E4105JF from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1uF, 400V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECQ-E4105JF can be used for catalog matching and distributor lookup.

1uF 400V PET Film Capacitor, Radial, 5% Tol Product overview: ECQ-E4105JF from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1uF, 400V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECQ-E4105JF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitor, 1Uf, 400V, 5%, Radial; Dielectric Type Panasonic - 32R8840 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 1Uf, 400V, 5%, Radial; Dielectric Type Panasonic
32R8840
Film Capacitor, 1Uf, 400V, 5%, Radial; Dielectric Type Panasonic 32R8840
FILM CAPACITOR, 1UF, 400V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1µF; Capacitance Tolerance:± 5%; Voltage(AC):200V; Voltage(DC):400V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

FILM CAPACITOR, 1UF, 400V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1µF; Capacitance Tolerance:± 5%; Voltage(AC):200V; Voltage(DC):400V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site
Film Capacitors - ECQ-E4105JF - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-E4105JF
Film Capacitors ECQ-E4105JF
CAP FILM 1UF 5% 400VDC RADIAL

CAP FILM 1UF 5% 400VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 62-ECQ-E4105JF 32R8840 ECQ-E4105JF
Product Name 1uF 400V Capacitor Film Capacitor, 1Uf, 400V, 5%, Radial; Dielectric Type Panasonic Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F)
Capacitance Range 1 microF 1 microF 1 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101222T250DC1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2200 microF
View Details
4 suppliers
Film Capacitors - 1248395 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details