Panasonic Capacitor Polyester Film, 0.01Uf, 400Vdc, 10%, Radial; Dielectric Type Panasonic ECQ-E4103KF.

Description
CAPACITOR POLYESTER FILM, 0.01UF, 400VDC, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 10%; Voltage(AC):200V; Voltage(DC):400V; Qualification:- RoHS Compliant: Yes
Description
CAPACITOR POLYESTER FILM, 0.01UF, 400VDC, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 10%; Voltage(AC):200V; Voltage(DC):400V; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polyester Film, 0.01Uf, 400Vdc, 10%, Radial; Dielectric Type Panasonic - 29AC5087 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film, 0.01Uf, 400Vdc, 10%, Radial; Dielectric Type Panasonic
29AC5087
Capacitor Polyester Film, 0.01Uf, 400Vdc, 10%, Radial; Dielectric Type Panasonic 29AC5087
CAPACITOR POLYESTER FILM, 0.01UF, 400VDC, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 10%; Voltage(AC):200V; Voltage(DC):400V; Qualification:- RoHS Compliant: Yes

CAPACITOR POLYESTER FILM, 0.01UF, 400VDC, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 10%; Voltage(AC):200V; Voltage(DC):400V; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 29AC5087
Product Name Capacitor Polyester Film, 0.01Uf, 400Vdc, 10%, Radial; Dielectric Type Panasonic
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104M06QC220 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Film Capacitors - 1725724 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details