Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Height - Seated (Max): 0.228" (5.80mm)
Termination: Solder
Lead Spacing: 0.886" (22.50mm)
Applications: Telecom
Cap Film 0.01uF 400V PET 5% (10.3 X 4.3 X 12.4mm) Radial 7.5mm 105C Bulk Product overview: ECQ-E4103JFW from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01uF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.01uF, 400V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECQ-E4103JFW can be used for catalog matching and distributor lookup.
CAP FILM 10000PF 5% 400VDC RAD
CAP FILM 10000PF 5% 400VDC RAD
ECQE(F), Met Polyester Film Cap Radial L RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-ECQ-E4103JFW | ECQ-E4103JFW | ECQ-E4103JFW | 49W1369 | |
| Product Name | Connectors,Interconnects | 0.01uF 400V Capacitor | Film Capacitors | Capacitors - Film Capacitors | Ecqe(F), Met Polyester Film Cap Radial L Rohs Compliant Panasonic |
| Capacitance Range | 0.2200 microF | 0.0100 microF | 0.0100 microF | 0.0100 microF | |
| Capacitance Tolerance | 20 (+/- %) | 5 (+/- %) | |||
| Packing Method | Bulk; Bulk | Bulk; Bulk | |||
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| RoHS Compliant | Yes | Yes |