ECQE(F), Met Polyester Film Cap Radial L RoHS Compliant: Yes
CAP FILM 10000PF 5% 400VDC RAD
CAP FILM 10000PF 5% 400VDC RAD
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 49W1371 | ECQ-E4103JF9 | ECQ-E4103JF9 |
| Product Name | Ecqe(F), Met Polyester Film Cap Radial L Rohs Compliant Panasonic | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed |
| RoHS Compliant | Yes | ||
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR) |