Win Source Part Number: 1339155-ECQ-E2W155KH
Category: Capacitors - Film Capacitors
Series: ECQ-E(H)
Termination: PC Pins
Package: Bulk
Voltage Rating - DC: 450V
Size / Dimension: 1.012" L x 0.323" W (25.70mm x 8.20mm)
Applications: EMI, RFI Suppression
Height - Seated (Max): 0.677" (17.20mm)
Standard Package: 100
Capacitance: 1.5 µF
Tolerance: ±10%
Lead Spacing: 0.886" (22.50mm)
Dielectric Material: Polyester, Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 41 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0020
Mfr: Panasonic Electronic Components
Base Product Number: ECQ-E2
CAP FILM 1.5UF 10% 450VDC RADIAL Product overview: ECQ-E2W155KH from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.5UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECQ-E2W155KH can be used for catalog matching and distributor lookup.
CAP FILM 1.5UF 10% 450VDC RADIAL
CAP FILM 1.5UF 10% 450VDC RADIAL
ECQE(H), Met Polyester Film Cap Radial L RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1339155-ECQ-E2W155KH | 62-ECQ-E2W155KH | ECQ-E2W155KH | ECQ-E2W155KH | 49W0763 |
| Product Name | Capacitors - Film Capacitors | 1.5UF Capacitor | Film Capacitors | Capacitors - Film Capacitors | Ecqe(H), Met Polyester Film Cap Radial L Rohs Compliant Panasonic |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Capacitance Range | 1.5 microF | 1.5 microF | 1.5 microF | 1.5 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | |||
| WVDC | 450 volts | 450 volts |