Panasonic 0.47UF Capacitor ECQ-E2A474KF

Description
CAP FILM 0.47UF 10% 250VAC RAD Product overview: ECQ-E2A474KF from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECQ-E2A474KF can be used for catalog matching and distributor lookup.
Request a Quote
Description
CAP FILM 0.47UF 10% 250VAC RAD Product overview: ECQ-E2A474KF from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECQ-E2A474KF can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.47UF Capacitor
62-ECQ-E2A474KF
0.47UF Capacitor 62-ECQ-E2A474KF
CAP FILM 0.47UF 10% 250VAC RAD Product overview: ECQ-E2A474KF from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECQ-E2A474KF can be used for catalog matching and distributor lookup.

CAP FILM 0.47UF 10% 250VAC RAD Product overview: ECQ-E2A474KF from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECQ-E2A474KF can be used for catalog matching and distributor lookup.

Supplier's Site
Film Capacitors - ECQ-E2A474KF - 1056790-ECQ-E2A474KF - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - ECQ-E2A474KF
1056790-ECQ-E2A474KF
Film Capacitors - ECQ-E2A474KF 1056790-ECQ-E2A474KF
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1056790-ECQ-E2A474KF Packaging: Bulk Termination: Radial Contact Plating: Tin Mounting: SMD (SMT) Capacitance: 470 nF Tolerance: 10 % Dielectric Material: PET Categories: Film Capacitors Case / Package: Radial Alternative Parts (Cross-Reference): ECQ-U2A474KL; ECQ-E2474KF; ECQ-E4474KF; R82DC3470DQ60K; R82DC3470AA60K; MKS2D034701E00KSSDEC QE2A474KF; Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 8532250010, 8532250010 Voltage Rating (AC): 250 V Lead Pitch: 22.5 mm Dielectric: PET

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1056790-ECQ-E2A474KF
Packaging: Bulk
Termination: Radial
Contact Plating: Tin
Mounting: SMD (SMT)
Capacitance: 470 nF
Tolerance: 10 %
Dielectric Material: PET
Categories: Film Capacitors
Case / Package: Radial
Alternative Parts (Cross-Reference): ECQ-U2A474KL; ECQ-E2474KF; ECQ-E4474KF; R82DC3470DQ60K; R82DC3470AA60K; MKS2D034701E00KSSDECQE2A474KF;
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
Schedule B: 8532250010, 8532250010
Voltage Rating (AC): 250 V
Lead Pitch: 22.5 mm
Dielectric: PET

Buy Now
Ecqe(F), Met Polyester Film Cap Radial L Rohs Compliant Panasonic - 49W0761 - Newark, An Avnet Company
Chicago, IL, United States
Ecqe(F), Met Polyester Film Cap Radial L Rohs Compliant Panasonic
49W0761
Ecqe(F), Met Polyester Film Cap Radial L Rohs Compliant Panasonic 49W0761
ECQE(F), Met Polyester Film Cap Radial L RoHS Compliant: Yes

ECQE(F), Met Polyester Film Cap Radial L RoHS Compliant: Yes

Supplier's Site
Capacitors - Film Capacitors - ECQ-E2A474KF - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECQ-E2A474KF
Capacitors - Film Capacitors ECQ-E2A474KF
CAP FILM 0.47UF 10% 250VAC RAD

CAP FILM 0.47UF 10% 250VAC RAD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 62-ECQ-E2A474KF 1056790-ECQ-E2A474KF 49W0761 ECQ-E2A474KF
Product Name 0.47UF Capacitor Film Capacitors - ECQ-E2A474KF Ecqe(F), Met Polyester Film Cap Radial L Rohs Compliant Panasonic Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF
WVAC 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Film Paper Film Capacitors - 104PPA252KD20 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Film Capacitors - 1725741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details