Panasonic Film Capacitors ECQ-E2825KF

Description
CAP FILM 8.2UF 10% 250VDC RADIAL
Datasheet
Description
CAP FILM 8.2UF 10% 250VDC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECQ-E2825KF - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-E2825KF
Film Capacitors ECQ-E2825KF
CAP FILM 8.2UF 10% 250VDC RADIAL

CAP FILM 8.2UF 10% 250VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECQ-E2825KF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
ECQ-E2825KF
Capacitors - Film Capacitors ECQ-E2825KF
CAP FILM 8.2UF 10% 250VDC RADIAL

CAP FILM 8.2UF 10% 250VDC RADIAL

Supplier's Site
Capacitor Polyester Film, 8.2Uf, 250Vdc, 10%, Radial; Dielectric Type Panasonic - 49W1363 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film, 8.2Uf, 250Vdc, 10%, Radial; Dielectric Type Panasonic
49W1363
Capacitor Polyester Film, 8.2Uf, 250Vdc, 10%, Radial; Dielectric Type Panasonic 49W1363
CAPACITOR POLYESTER FILM, 8.2UF, 250VDC, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:8.2µF; Capacitance Tolerance:± 10%; Voltage(AC):150V; Voltage(DC):250V; Humidity Rating:- RoHS Compliant: Yes

CAPACITOR POLYESTER FILM, 8.2UF, 250VDC, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:8.2µF; Capacitance Tolerance:± 10%; Voltage(AC):150V; Voltage(DC):250V; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number ECQ-E2825KF ECQ-E2825KF 49W1363
Product Name Film Capacitors Capacitors - Film Capacitors Capacitor Polyester Film, 8.2Uf, 250Vdc, 10%, Radial; Dielectric Type Panasonic
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Electrostatic Capacitors Polyester; Polyester, Metallized Polyester; Polyester, Metallized Metallized PET
Capacitance Range 8.2 microF 8.2 microF 8.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C553U050CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100222GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1725866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details