Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Size / Dimension: 0.083" L x 0.053" W (2.10mm x 1.35mm)
Height - Seated (Max): 0.228" (5.80mm)
Applications: Telecom
Lead Spacing: 1.083" (27.50mm)
Film Capacitor 0.82uF 250V PET Radial 15mm 105C Product overview: ECQ-E2824KF from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.82uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.82uF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECQ-E2824KF can be used for catalog matching and distributor lookup.
CAPACITOR POLYESTER FILM, 0.82UF, 250VDC, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.82µF; Capacitance Tolerance:± 10%; Voltage(AC):150V; Voltage(DC):250V; Qualification:- RoHS Compliant: Yes
CAP FILM 0.82UF 10% 250VDC RAD
CAP FILM 0.82UF 10% 250VDC RAD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-ECQ-E2824KF | 49W1352 | ECQ-E2824KF | ECQ-E2824KF | |
| Product Name | Connectors,Interconnects | 0.82uF 250V Capacitor | Capacitor Polyester Film, 0.82Uf, 250Vdc, 10%, Radial; Dielectric Type Panasonic | Film Capacitors | Capacitors - Film Capacitors |
| Capacitance Range | 0.2200 microF | 0.8200 microF | 0.8200 microF | 0.8200 microF | 0.8200 microF |
| Capacitance Tolerance | 20 (+/- %) | 10 (+/- %) | 10 (+/- %) | ||
| Packing Method | Bulk; Bulk | Bulk; Bulk | |||
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| RoHS Compliant | Yes | Yes |