Panasonic Film Capacitors ECQ-E2824JF

Description
CAP FILM 0.82UF 5% 250VDC RADIAL
Datasheet
Description
CAP FILM 0.82UF 5% 250VDC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECQ-E2824JF - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-E2824JF
Film Capacitors ECQ-E2824JF
CAP FILM 0.82UF 5% 250VDC RADIAL

CAP FILM 0.82UF 5% 250VDC RADIAL

Supplier's Site Datasheet
Film Capacitor, 0.82Uf, 250V, 5%, Radial; Dielectric Type Panasonic - 49W1345 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 0.82Uf, 250V, 5%, Radial; Dielectric Type Panasonic
49W1345
Film Capacitor, 0.82Uf, 250V, 5%, Radial; Dielectric Type Panasonic 49W1345
FILM CAPACITOR, 0.82UF, 250V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.82µF; Capacitance Tolerance:± 5%; Voltage(AC):150V; Voltage(DC):250V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

FILM CAPACITOR, 0.82UF, 250V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.82µF; Capacitance Tolerance:± 5%; Voltage(AC):150V; Voltage(DC):250V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECQ-E2824JF - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECQ-E2824JF
Capacitors - Film Capacitors ECQ-E2824JF
CAP FILM 0.82UF 5% 250VDC RADIAL

CAP FILM 0.82UF 5% 250VDC RADIAL

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number ECQ-E2824JF 49W1345 ECQ-E2824JF
Product Name Film Capacitors Film Capacitor, 0.82Uf, 250V, 5%, Radial; Dielectric Type Panasonic Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Electrostatic Capacitors Polyester; Polyester, Metallized Metallized PET Polyester; Polyester, Metallized
Capacitance Range 0.8200 microF 0.8200 microF 0.8200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PMB202K# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C11AH6R2C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1711173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive; Motors / Motor Starting
RoHS Compliant Yes
View Details