Panasonic Film Capacitors ECQ-E2685KF

Description
CAP FILM 6.8UF 10% 250VDC RADIAL
Datasheet
Description
CAP FILM 6.8UF 10% 250VDC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECQ-E2685KF - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-E2685KF
Film Capacitors ECQ-E2685KF
CAP FILM 6.8UF 10% 250VDC RADIAL

CAP FILM 6.8UF 10% 250VDC RADIAL

Supplier's Site Datasheet
Capacitor Polyester Film, 6.8Uf, 250Vdc, 10%, Radial; Dielectric Type Panasonic - 49W1321 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film, 6.8Uf, 250Vdc, 10%, Radial; Dielectric Type Panasonic
49W1321
Capacitor Polyester Film, 6.8Uf, 250Vdc, 10%, Radial; Dielectric Type Panasonic 49W1321
CAPACITOR POLYESTER FILM, 6.8UF, 250VDC, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:6.8µF; Capacitance Tolerance:± 10%; Voltage(AC):150V; Voltage(DC):250V; Humidity Rating:- RoHS Compliant: Yes

CAPACITOR POLYESTER FILM, 6.8UF, 250VDC, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:6.8µF; Capacitance Tolerance:± 10%; Voltage(AC):150V; Voltage(DC):250V; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number ECQ-E2685KF 49W1321
Product Name Film Capacitors Capacitor Polyester Film, 6.8Uf, 250Vdc, 10%, Radial; Dielectric Type Panasonic
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polyester; Polyester, Metallized Metallized PET
Capacitance Range 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Film Capacitors - 1896829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Paper Film Capacitors - 105PPS102K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details