Panasonic Capacitors - Film Capacitors ECQ-E2685JF

Description
CAP FILM 6.8UF 5% 250VDC RADIAL
Datasheet
Description
CAP FILM 6.8UF 5% 250VDC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - ECQ-E2685JF - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECQ-E2685JF
Capacitors - Film Capacitors ECQ-E2685JF
CAP FILM 6.8UF 5% 250VDC RADIAL

CAP FILM 6.8UF 5% 250VDC RADIAL

Supplier's Site
Film Capacitors - ECQ-E2685JF - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-E2685JF
Film Capacitors ECQ-E2685JF
CAP FILM 6.8UF 5% 250VDC RADIAL

CAP FILM 6.8UF 5% 250VDC RADIAL

Supplier's Site Datasheet
Film Capacitor, 6.8Uf, 250V, 5%, Radial; Dielectric Type Panasonic - 49W1318 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 6.8Uf, 250V, 5%, Radial; Dielectric Type Panasonic
49W1318
Film Capacitor, 6.8Uf, 250V, 5%, Radial; Dielectric Type Panasonic 49W1318
FILM CAPACITOR, 6.8UF, 250V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:6.8µF; Capacitance Tolerance:± 5%; Voltage(AC):150V; Voltage(DC):250V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

FILM CAPACITOR, 6.8UF, 250V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:6.8µF; Capacitance Tolerance:± 5%; Voltage(AC):150V; Voltage(DC):250V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number ECQ-E2685JF ECQ-E2685JF 49W1318
Product Name Capacitors - Film Capacitors Film Capacitors Film Capacitor, 6.8Uf, 250V, 5%, Radial; Dielectric Type Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 113291 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Film Paper Film Capacitors - 104PPS252KD17 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details