ECQE(B), Met Polyester Film Cap Radial L RoHS Compliant: Yes
CAP FILM 0.056UF 10% 250VDC RAD
| Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 49W1250 | ECQ-E2563KBB |
| Product Name | Ecqe(B), Met Polyester Film Cap Radial L Rohs Compliant Panasonic | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes |