Panasonic Capacitors - Film Capacitors ECQ-E2563JF

Description
CAP FILM 0.056UF 5% 250VDC RAD
Datasheet
Description
CAP FILM 0.056UF 5% 250VDC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - ECQ-E2563JF - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECQ-E2563JF
Capacitors - Film Capacitors ECQ-E2563JF
CAP FILM 0.056UF 5% 250VDC RAD

CAP FILM 0.056UF 5% 250VDC RAD

Supplier's Site
Film Capacitor, 0.056Uf, 250V, 5%, Radial; Dielectric Type Panasonic - 49W1244 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 0.056Uf, 250V, 5%, Radial; Dielectric Type Panasonic
49W1244
Film Capacitor, 0.056Uf, 250V, 5%, Radial; Dielectric Type Panasonic 49W1244
FILM CAPACITOR, 0.056UF, 250V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.056µF; Capacitance Tolerance:± 5%; Voltage(AC):150V; Voltage(DC):250V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

FILM CAPACITOR, 0.056UF, 250V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.056µF; Capacitance Tolerance:± 5%; Voltage(AC):150V; Voltage(DC):250V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - ECQ-E2563JF - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-E2563JF
Film Capacitors ECQ-E2563JF
CAP FILM 0.056UF 5% 250VDC RAD

CAP FILM 0.056UF 5% 250VDC RAD

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number ECQ-E2563JF 49W1244 ECQ-E2563JF
Product Name Capacitors - Film Capacitors Film Capacitor, 0.056Uf, 250V, 5%, Radial; Dielectric Type Panasonic Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Technology Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
SMD 0.001uF 50V Capacitor - 60-0603B102K500NT - ERSAELECTRONICS PTE. LTD.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
3 suppliers