Panasonic Film Capacitors ECQ-E2563JB

Description
CAP FILM 0.056UF 5% 250VDC RAD
Datasheet
Description
CAP FILM 0.056UF 5% 250VDC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECQ-E2563JB - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-E2563JB
Film Capacitors ECQ-E2563JB
CAP FILM 0.056UF 5% 250VDC RAD

CAP FILM 0.056UF 5% 250VDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECQ-E2563JB - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECQ-E2563JB
Capacitors - Film Capacitors ECQ-E2563JB
CAP FILM 0.056UF 5% 250VDC RAD

CAP FILM 0.056UF 5% 250VDC RAD

Supplier's Site
Film Capacitor, 0.056Uf, 250V, 5%, Radial; Dielectric Type Panasonic - 49W1241 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 0.056Uf, 250V, 5%, Radial; Dielectric Type Panasonic
49W1241
Film Capacitor, 0.056Uf, 250V, 5%, Radial; Dielectric Type Panasonic 49W1241
FILM CAPACITOR, 0.056uF, 250V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.056µF; Capacitance Tolerance:± 5%; Voltage(AC):125V; Voltage(DC):250V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

FILM CAPACITOR, 0.056uF, 250V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.056µF; Capacitance Tolerance:± 5%; Voltage(AC):125V; Voltage(DC):250V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number ECQ-E2563JB ECQ-E2563JB 49W1241
Product Name Film Capacitors Capacitors - Film Capacitors Film Capacitor, 0.056Uf, 250V, 5%, Radial; Dielectric Type Panasonic
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Electrostatic Capacitors Polyester; Polyester, Metallized Polyester; Polyester, Metallized Metallized PET
Capacitance Range 0.0560 microF 0.0560 microF 0.0560 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C11CF7R5B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details