4.7uF 250VDC Film Capacitor, 10% Tol, Radial Product overview: ECQ-E2475KF from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECQ-E2475KF can be used for catalog matching and distributor lookup.
CAP FILM 4.7UF 10% 250VDC RADIAL
CAPACITOR POLYESTER FILM, 4.7UF, 250VDC, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:4.7µF; Capacitance Tolerance:± 10%; Voltage(AC):150V; Voltage(DC):250V; Humidity Rating:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 62-ECQ-E2475KF | ECQ-E2475KF | 49W1234 |
| Product Name | 4.7uF Capacitor | Film Capacitors | Capacitor Polyester Film, 4.7Uf, 250Vdc, 10%, Radial; Dielectric Type Panasonic |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| RoHS Compliant | Yes | Yes | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | ||
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |