Panasonic 250V 4.7uF Capacitor ECQ-E2475KB

Description
250V 4.7uF 10% PET Film Capacitor, Radial, 17.5mm Pitch Product overview: ECQ-E2475KB from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 4.7uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 250V, 4.7uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECQ-E2475KB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
250V 4.7uF 10% PET Film Capacitor, Radial, 17.5mm Pitch Product overview: ECQ-E2475KB from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 4.7uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 250V, 4.7uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECQ-E2475KB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
250V 4.7uF Capacitor
62-ECQ-E2475KB
250V 4.7uF Capacitor 62-ECQ-E2475KB
250V 4.7uF 10% PET Film Capacitor, Radial, 17.5mm Pitch Product overview: ECQ-E2475KB from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 4.7uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 250V, 4.7uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECQ-E2475KB can be used for catalog matching and distributor lookup.

250V 4.7uF 10% PET Film Capacitor, Radial, 17.5mm Pitch Product overview: ECQ-E2475KB from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 4.7uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 250V, 4.7uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECQ-E2475KB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - ECQ-E2475KB - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-E2475KB
Film Capacitors ECQ-E2475KB
CAP FILM 4.7UF 10% 250VDC RADIAL

CAP FILM 4.7UF 10% 250VDC RADIAL

Supplier's Site Datasheet
Capacitor Polyester Film, 4.7Uf, 250Vdc, 10%, Radial; Dielectric Type Panasonic - 49W1232 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film, 4.7Uf, 250Vdc, 10%, Radial; Dielectric Type Panasonic
49W1232
Capacitor Polyester Film, 4.7Uf, 250Vdc, 10%, Radial; Dielectric Type Panasonic 49W1232
CAPACITOR POLYESTER FILM, 4.7UF, 250VDC, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:4.7µF; Capacitance Tolerance:± 10%; Voltage(AC):125V; Voltage(DC):250V; Humidity Rating:- RoHS Compliant: Yes

CAPACITOR POLYESTER FILM, 4.7UF, 250VDC, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:4.7µF; Capacitance Tolerance:± 10%; Voltage(AC):125V; Voltage(DC):250V; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 62-ECQ-E2475KB ECQ-E2475KB 49W1232
Product Name 250V 4.7uF Capacitor Film Capacitors Capacitor Polyester Film, 4.7Uf, 250Vdc, 10%, Radial; Dielectric Type Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F)
Capacitance Range 4.7 microF 4.7 microF 4.7 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PSB202K4R - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - C17AH4R7B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details