Panasonic Through-Hole 250V 0.47uF Capacitor ECQ-E2474KF

Description
250V 0.47uF 10% PET Film Capacitor Radial Through Hole Product overview: ECQ-E2474KF from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 250V, 0.47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 250V, 0.47uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECQ-E2474KF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
250V 0.47uF 10% PET Film Capacitor Radial Through Hole Product overview: ECQ-E2474KF from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 250V, 0.47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 250V, 0.47uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECQ-E2474KF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 250V 0.47uF Capacitor
62-ECQ-E2474KF
Through-Hole 250V 0.47uF Capacitor 62-ECQ-E2474KF
250V 0.47uF 10% PET Film Capacitor Radial Through Hole Product overview: ECQ-E2474KF from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 250V, 0.47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 250V, 0.47uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECQ-E2474KF can be used for catalog matching and distributor lookup.

250V 0.47uF 10% PET Film Capacitor Radial Through Hole Product overview: ECQ-E2474KF from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 250V, 0.47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 250V, 0.47uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECQ-E2474KF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - ECQ-E2474KF - ODG (Origin Data Global)
Shenzhen, China
Film Capacitors
ECQ-E2474KF
Film Capacitors ECQ-E2474KF
CAP FILM 0.47UF 10% 250VDC RAD

CAP FILM 0.47UF 10% 250VDC RAD

Supplier's Site Datasheet
Capacitor Polyester Film, 0.47Uf, 250Vdc, 10%, Radial; Dielectric Type Panasonic - 49W1218 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film, 0.47Uf, 250Vdc, 10%, Radial; Dielectric Type Panasonic
49W1218
Capacitor Polyester Film, 0.47Uf, 250Vdc, 10%, Radial; Dielectric Type Panasonic 49W1218
CAPACITOR POLYESTER FILM, 0.47UF, 250VDC, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Voltage(AC):150V; Voltage(DC):250V; Qualification:- RoHS Compliant: Yes

CAPACITOR POLYESTER FILM, 0.47UF, 250VDC, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Voltage(AC):150V; Voltage(DC):250V; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - ECQ-E2474KF - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-E2474KF
Film Capacitors ECQ-E2474KF
CAP FILM 0.47UF 10% 250VDC RAD

CAP FILM 0.47UF 10% 250VDC RAD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 62-ECQ-E2474KF ECQ-E2474KF 49W1218 ECQ-E2474KF
Product Name Through-Hole 250V 0.47uF Capacitor Film Capacitors Capacitor Polyester Film, 0.47Uf, 250Vdc, 10%, Radial; Dielectric Type Panasonic Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Film Capacitors - 1908573P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-706-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - C11AH2R1C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details