Cap Film 0.047uF 250V PET 5% (10.3 X 4.5 X 12.5mm) Radial 5mm 105C Ammo Pack Product overview: ECQ-E2473JF3 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047uF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECQ-E2473JF3 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1167925-ECQ-E2473JF3
Category: Capacitors>Film Capacitors
Series: ECQ-E(F)
Termination: PC Pins
Package: Tape & Box (TB)
Voltage Rating - DC: 250V
Applications: General Purpose
Height - Seated (Max): 0.492" (12.50mm)
Standard Package: 1,000
Capacitance: 0.047 µF
Tolerance: ±5%
Lead Spacing: 0.197" (5.00mm)
Dielectric Material: Polyester, Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.406" L x 0.177" W (10.30mm x 4.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0070
Mfr: Panasonic Electronic Components
Other Names: ECQE2473JF3
Base Product Number: ECQ-E2473
ECQE(F), Met Polyester Film Cap Radial L RoHS Compliant: Yes
CAP FILM 0.047UF 5% 250VDC RAD
CAP FILM 0.047UF 5% 250VDC RAD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-ECQ-E2473JF3 | 1167925-ECQ-E2473JF3 | 49W1196 | ECQ-E2473JF3 | ECQ-E2473JF3 |
| Product Name | 0.047uF 250V Capacitor | Capacitors - Film Capacitors | Ecqe(F), Met Polyester Film Cap Radial L Rohs Compliant Panasonic | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Capacitance Range | 0.0470 microF | 0.0470 microF | 0.0470 microF | 0.0470 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |