Panasonic Film Capacitors ECQ-E2394KF

Description
CAP FILM 0.39UF 10% 250VDC RAD
Datasheet
Description
CAP FILM 0.39UF 10% 250VDC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECQ-E2394KF - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-E2394KF
Film Capacitors ECQ-E2394KF
CAP FILM 0.39UF 10% 250VDC RAD

CAP FILM 0.39UF 10% 250VDC RAD

Supplier's Site Datasheet
Capacitor Polyester Film, 0.39Uf, 250Vdc, 10%, Radial; Dielectric Type Panasonic - 49W1169 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film, 0.39Uf, 250Vdc, 10%, Radial; Dielectric Type Panasonic
49W1169
Capacitor Polyester Film, 0.39Uf, 250Vdc, 10%, Radial; Dielectric Type Panasonic 49W1169
CAPACITOR POLYESTER FILM, 0.39UF, 250VDC, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.39µF; Capacitance Tolerance:± 10%; Voltage(AC):150V; Voltage(DC):250V; Qualification:- RoHS Compliant: Yes

CAPACITOR POLYESTER FILM, 0.39UF, 250VDC, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.39µF; Capacitance Tolerance:± 10%; Voltage(AC):150V; Voltage(DC):250V; Qualification:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Film Capacitors - ECQ-E2394KF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
ECQ-E2394KF
Capacitors - Film Capacitors ECQ-E2394KF
CAP FILM 0.39UF 10% 250VDC RAD

CAP FILM 0.39UF 10% 250VDC RAD

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number ECQ-E2394KF 49W1169 ECQ-E2394KF
Product Name Film Capacitors Capacitor Polyester Film, 0.39Uf, 250Vdc, 10%, Radial; Dielectric Type Panasonic Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Electrostatic Capacitors Polyester; Polyester, Metallized Metallized PET Polyester; Polyester, Metallized
Capacitance Range 0.3900 microF 0.3900 microF 0.3900 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Capacitors - 1833336 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Capacitor - 106MHBS45K2H - Richardson RFPD
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details