Panasonic Capacitors - Film Capacitors ECQ-E2394JF

Description
CAP FILM 0.39UF 5% 250VDC RADIAL
Datasheet
Description
CAP FILM 0.39UF 5% 250VDC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - ECQ-E2394JF - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECQ-E2394JF
Capacitors - Film Capacitors ECQ-E2394JF
CAP FILM 0.39UF 5% 250VDC RADIAL

CAP FILM 0.39UF 5% 250VDC RADIAL

Supplier's Site
Film Capacitors - ECQ-E2394JF - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-E2394JF
Film Capacitors ECQ-E2394JF
CAP FILM 0.39UF 5% 250VDC RADIAL

CAP FILM 0.39UF 5% 250VDC RADIAL

Supplier's Site Datasheet
Film Capacitor, 0.39Uf, 250V, 5%, Radial; Dielectric Type Panasonic - 49W1162 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 0.39Uf, 250V, 5%, Radial; Dielectric Type Panasonic
49W1162
Film Capacitor, 0.39Uf, 250V, 5%, Radial; Dielectric Type Panasonic 49W1162
FILM CAPACITOR, 0.39UF, 250V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.39µF; Capacitance Tolerance:± 5%; Voltage(AC):150V; Voltage(DC):250V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

FILM CAPACITOR, 0.39UF, 250V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.39µF; Capacitance Tolerance:± 5%; Voltage(AC):150V; Voltage(DC):250V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number ECQ-E2394JF ECQ-E2394JF 49W1162
Product Name Capacitors - Film Capacitors Film Capacitors Film Capacitor, 0.39Uf, 250V, 5%, Radial; Dielectric Type Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Technology Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Aluminum Electrolytic Capacitors - 2002-101C182U150EH2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 1608-050525007P50HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details