Panasonic Capacitors - Film Capacitors ECQ-E2335KF

Description
CAP FILM 3.3UF 10% 250VDC RADIAL
Datasheet
Description
CAP FILM 3.3UF 10% 250VDC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - ECQ-E2335KF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
ECQ-E2335KF
Capacitors - Film Capacitors ECQ-E2335KF
CAP FILM 3.3UF 10% 250VDC RADIAL

CAP FILM 3.3UF 10% 250VDC RADIAL

Supplier's Site
Film Capacitors - ECQ-E2335KF - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-E2335KF
Film Capacitors ECQ-E2335KF
CAP FILM 3.3UF 10% 250VDC RADIAL

CAP FILM 3.3UF 10% 250VDC RADIAL

Supplier's Site Datasheet
Capacitor Polyester Film, 3.3Uf, 250Vdc, 10%, Radial; Dielectric Type Panasonic - 49W1135 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film, 3.3Uf, 250Vdc, 10%, Radial; Dielectric Type Panasonic
49W1135
Capacitor Polyester Film, 3.3Uf, 250Vdc, 10%, Radial; Dielectric Type Panasonic 49W1135
CAPACITOR POLYESTER FILM, 3.3UF, 250VDC, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:3.3µF; Capacitance Tolerance:± 10%; Voltage(AC):150V; Voltage(DC):250V; Humidity Rating:- RoHS Compliant: Yes

CAPACITOR POLYESTER FILM, 3.3UF, 250VDC, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:3.3µF; Capacitance Tolerance:± 10%; Voltage(AC):150V; Voltage(DC):250V; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number ECQ-E2335KF ECQ-E2335KF 49W1135
Product Name Capacitors - Film Capacitors Film Capacitors Capacitor Polyester Film, 3.3Uf, 250Vdc, 10%, Radial; Dielectric Type Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11AH3R6C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Film Capacitors - 1726021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details