Panasonic Film Capacitors ECQ-E2334JF

Description
CAP FILM 0.33UF 5% 250VDC RADIAL
Datasheet
Description
CAP FILM 0.33UF 5% 250VDC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECQ-E2334JF - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-E2334JF
Film Capacitors ECQ-E2334JF
CAP FILM 0.33UF 5% 250VDC RADIAL

CAP FILM 0.33UF 5% 250VDC RADIAL

Supplier's Site Datasheet
Film Capacitor, 0.33Uf, 250V, 5%, Radial; Dielectric Type Panasonic - 32R8831 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 0.33Uf, 250V, 5%, Radial; Dielectric Type Panasonic
32R8831
Film Capacitor, 0.33Uf, 250V, 5%, Radial; Dielectric Type Panasonic 32R8831
FILM CAPACITOR, 0.33UF, 250V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.33µF; Capacitance Tolerance:± 5%; Voltage(AC):150V; Voltage(DC):250V; Humidity Rating:- RoHS Compliant: Yes

FILM CAPACITOR, 0.33UF, 250V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.33µF; Capacitance Tolerance:± 5%; Voltage(AC):150V; Voltage(DC):250V; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECQ-E2334JF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
ECQ-E2334JF
Capacitors - Film Capacitors ECQ-E2334JF
CAP FILM 0.33UF 5% 250VDC RADIAL

CAP FILM 0.33UF 5% 250VDC RADIAL

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number ECQ-E2334JF 32R8831 ECQ-E2334JF
Product Name Film Capacitors Film Capacitor, 0.33Uf, 250V, 5%, Radial; Dielectric Type Panasonic Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Electrostatic Capacitors Polyester; Polyester, Metallized Metallized PET Polyester; Polyester, Metallized
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101332T150DC1B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C17CF6R8B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725885 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details