Manufacturer: Panasonic Electronic Components
Win Source Part Number: 793019-ECQ-E2333JF
Series: ECQ-E(F)
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 105°C
Termination: PC Pins
Package: Radial
Voltage Rating - DC: 250V
Applications: General
Capacitance: 0.033μF
Tolerance: ±5%
Lead Spacing: 0.295" (7.50mm)
Dielectric Material: Polyester, Metallized
Family Name: ECQE(F)
Categories: Capacitors
Dimension: 0.406" L x 0.177" W (10.30mm x 4.50mm)
Height - Seated (Maximum): 0.335" (8.50mm)
Alternative Parts (Cross-Reference): BG074G0333J- -; QXN2E333JTP7FG; QXK2E333JTP; QXK2E333JTP7FG;
Introduction Date: August 07, 2000
ECCN: EAR99
Country of Origin: China, Japan
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Film Capacitor 33nF 250V PET 5% Radial 7.5mm 105C Product overview: ECQ-E2333JF from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33nF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33nF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECQ-E2333JF can be used for catalog matching and distributor lookup.
FILM CAPACITOR, 0.033UF, 250V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.033µF;
CAP FILM 0.033UF 5% 250VDC RAD
CAP FILM 0.033UF 5% 250VDC RAD
CAP FILM 0.033UF 5% 250VDC RAD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 793019-ECQ-E2333JF | 62-ECQ-E2333JF | 32R8830 | ECQ-E2333JF | ECQ-E2333JF | ECQ-E2333JF |
| Product Name | Film Capacitors - ECQ-E2333JF | 33nF 250V Capacitor | Film Capacitor, 0.033Uf, 250V, 5%, Radial; Dielectric Type Panasonic | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Capacitance Range | 0.0330 microF | 0.0330 microF | 0.0330 microF | 0.0330 microF | 0.0330 microF | 0.0330 microF |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | ||
| WVDC | 250 volts | 250 volts | 250 volts | 250 volts |