Panasonic Connectors,Interconnects ECQ-E2275KF

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.228" (5.80mm) Applications: SATA
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.228" (5.80mm) Applications: SATA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.228" (5.80mm) Applications: SATA

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Height - Seated (Max): 0.228" (5.80mm)
Applications: SATA

Buy Now
Singapore, Singapore
2.7uF 250V Capacitor
62-ECQ-E2275KF
2.7uF 250V Capacitor 62-ECQ-E2275KF
Cap Film 2.7uF 250V PET 10% (26 X 9.4 X 17mm) Radial 22.5mm 105C Bulk Product overview: ECQ-E2275KF from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.7uF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECQ-E2275KF can be used for catalog matching and distributor lookup.

Cap Film 2.7uF 250V PET 10% (26 X 9.4 X 17mm) Radial 22.5mm 105C Bulk Product overview: ECQ-E2275KF from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.7uF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECQ-E2275KF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Polyester Film, 2.7Uf, 250Vdc, 10%, Radial; Dielectric Type Panasonic - 49W1086 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film, 2.7Uf, 250Vdc, 10%, Radial; Dielectric Type Panasonic
49W1086
Capacitor Polyester Film, 2.7Uf, 250Vdc, 10%, Radial; Dielectric Type Panasonic 49W1086
CAPACITOR POLYESTER FILM, 2.7UF, 250VDC, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2.7µF; Capacitance Tolerance:± 10%; Voltage(AC):150V; Voltage(DC):250V; Humidity Rating:- RoHS Compliant: Yes

CAPACITOR POLYESTER FILM, 2.7UF, 250VDC, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2.7µF; Capacitance Tolerance:± 10%; Voltage(AC):150V; Voltage(DC):250V; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - ECQ-E2275KF - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-E2275KF
Film Capacitors ECQ-E2275KF
CAP FILM 2.7UF 10% 250VDC RADIAL

CAP FILM 2.7UF 10% 250VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 62-ECQ-E2275KF 49W1086 ECQ-E2275KF
Product Name Connectors,Interconnects 2.7uF 250V Capacitor Capacitor Polyester Film, 2.7Uf, 250Vdc, 10%, Radial; Dielectric Type Panasonic Film Capacitors
Capacitance Range 0.2200 microF 2.7 microF 2.7 microF 2.7 microF
Capacitance Tolerance 20 (+/- %) 10 (+/- %) 10 (+/- %)
Packing Method Bulk; Bulk
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 103PPB162K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Ceramic Capacitors - C11AHR25C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details