CAPACITOR POLYESTER FILM, 0.27UF, 250VDC, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.27µF; Capacitance Tolerance:± 10%; Voltage(AC):150V; Voltage(DC):250V; Qualification:- RoHS Compliant: Yes
CAP FILM 0.27UF 10% 250VDC RAD
CAP FILM 0.27UF 10% 250VDC RAD
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 49W1069 | ECQ-E2274KF | ECQ-E2274KF |
| Product Name | Capacitor Polyester Film, 0.27Uf, 250Vdc, 10%, Radial; Dielectric Type Panasonic | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed | Fixed |
| RoHS Compliant | Yes |