Panasonic Capacitors - Film Capacitors ECQ-E2273KF

Description
CAP FILM 0.027UF 10% 250VDC RAD
Datasheet
Description
CAP FILM 0.027UF 10% 250VDC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - ECQ-E2273KF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
ECQ-E2273KF
Capacitors - Film Capacitors ECQ-E2273KF
CAP FILM 0.027UF 10% 250VDC RAD

CAP FILM 0.027UF 10% 250VDC RAD

Supplier's Site
Film Capacitors - ECQ-E2273KF - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-E2273KF
Film Capacitors ECQ-E2273KF
CAP FILM 0.027UF 10% 250VDC RAD

CAP FILM 0.027UF 10% 250VDC RAD

Supplier's Site Datasheet
Capacitor Polyester Film, 0.027Uf, 250Vdc, 10%, Radial; Dielectric Type Panasonic - 49W1051 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film, 0.027Uf, 250Vdc, 10%, Radial; Dielectric Type Panasonic
49W1051
Capacitor Polyester Film, 0.027Uf, 250Vdc, 10%, Radial; Dielectric Type Panasonic 49W1051
CAPACITOR POLYESTER FILM, 0.027UF, 250VDC, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.027µF; Capacitance Tolerance:± 10%; Voltage(AC):150V; Voltage(DC):250V RoHS Compliant: Yes

CAPACITOR POLYESTER FILM, 0.027UF, 250VDC, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.027µF; Capacitance Tolerance:± 10%; Voltage(AC):150V; Voltage(DC):250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number ECQ-E2273KF ECQ-E2273KF 49W1051
Product Name Capacitors - Film Capacitors Film Capacitors Capacitor Polyester Film, 0.027Uf, 250Vdc, 10%, Radial; Dielectric Type Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - C11CF0R9C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 2002-105MPR400K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details