Panasonic Capacitors - Film Capacitors ECQ-E2273JF

Description
CAP FILM 0.027UF 5% 250VDC RAD
Datasheet
Description
CAP FILM 0.027UF 5% 250VDC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - ECQ-E2273JF - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECQ-E2273JF
Capacitors - Film Capacitors ECQ-E2273JF
CAP FILM 0.027UF 5% 250VDC RAD

CAP FILM 0.027UF 5% 250VDC RAD

Supplier's Site
Film Capacitor, 0.027Uf, 250V, 5%, Radial; Dielectric Type Panasonic - 49W1043 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 0.027Uf, 250V, 5%, Radial; Dielectric Type Panasonic
49W1043
Film Capacitor, 0.027Uf, 250V, 5%, Radial; Dielectric Type Panasonic 49W1043
FILM CAPACITOR, 0.027UF, 250V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.027µF; Capacitance Tolerance:± 5%; Voltage(AC):150V; Voltage(DC):250V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

FILM CAPACITOR, 0.027UF, 250V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.027µF; Capacitance Tolerance:± 5%; Voltage(AC):150V; Voltage(DC):250V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - ECQ-E2273JF - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-E2273JF
Film Capacitors ECQ-E2273JF
CAP FILM 0.027UF 5% 250VDC RAD

CAP FILM 0.027UF 5% 250VDC RAD

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number ECQ-E2273JF 49W1043 ECQ-E2273JF
Product Name Capacitors - Film Capacitors Film Capacitor, 0.027Uf, 250V, 5%, Radial; Dielectric Type Panasonic Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Technology Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C123U075EB2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 12000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050523000221GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725587 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details