Panasonic Capacitors - Film Capacitors ECQ-E2223JB

Description
CAP FILM 0.022UF 5% 250VDC RAD
Datasheet
Description
CAP FILM 0.022UF 5% 250VDC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - ECQ-E2223JB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
ECQ-E2223JB
Capacitors - Film Capacitors ECQ-E2223JB
CAP FILM 0.022UF 5% 250VDC RAD

CAP FILM 0.022UF 5% 250VDC RAD

Supplier's Site
Film Capacitors - ECQ-E2223JB - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-E2223JB
Film Capacitors ECQ-E2223JB
CAP FILM 0.022UF 5% 250VDC RAD

CAP FILM 0.022UF 5% 250VDC RAD

Supplier's Site Datasheet
Film Capacitor, 0.022Uf, 250V, 5%, Radial; Dielectric Type Panasonic - 49W0990 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 0.022Uf, 250V, 5%, Radial; Dielectric Type Panasonic
49W0990
Film Capacitor, 0.022Uf, 250V, 5%, Radial; Dielectric Type Panasonic 49W0990
FILM CAPACITOR, 0.022uF, 250V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.022µF; Capacitance Tolerance:± 5%; Voltage(AC):125V; Voltage(DC):250V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

FILM CAPACITOR, 0.022uF, 250V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.022µF; Capacitance Tolerance:± 5%; Voltage(AC):125V; Voltage(DC):250V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number ECQ-E2223JB ECQ-E2223JB 49W0990
Product Name Capacitors - Film Capacitors Film Capacitors Film Capacitor, 0.022Uf, 250V, 5%, Radial; Dielectric Type Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Technology Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 2002-105PHC600K - New Yorker Electronics Co., Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
View Details
3 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1251-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725536 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details