Panasonic 1.8uF 250V Capacitor ECQ-E2185KF

Description
Film Capacitor 1.8uF 250V PET Radial 10% 105C Product overview: ECQ-E2185KF from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.8uF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECQ-E2185KF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Film Capacitor 1.8uF 250V PET Radial 10% 105C Product overview: ECQ-E2185KF from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.8uF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECQ-E2185KF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.8uF 250V Capacitor
62-ECQ-E2185KF
1.8uF 250V Capacitor 62-ECQ-E2185KF
Film Capacitor 1.8uF 250V PET Radial 10% 105C Product overview: ECQ-E2185KF from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.8uF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECQ-E2185KF can be used for catalog matching and distributor lookup.

Film Capacitor 1.8uF 250V PET Radial 10% 105C Product overview: ECQ-E2185KF from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.8uF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECQ-E2185KF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Polyester Film, 1.8Uf, 250Vdc, 10%, Radial; Dielectric Type Panasonic - 49W0985 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film, 1.8Uf, 250Vdc, 10%, Radial; Dielectric Type Panasonic
49W0985
Capacitor Polyester Film, 1.8Uf, 250Vdc, 10%, Radial; Dielectric Type Panasonic 49W0985
CAPACITOR POLYESTER FILM, 1.8UF, 250VDC, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1.8µF; Capacitance Tolerance:± 10%; Voltage(AC):150V; Voltage(DC):250V; Humidity Rating:- RoHS Compliant: Yes

CAPACITOR POLYESTER FILM, 1.8UF, 250VDC, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1.8µF; Capacitance Tolerance:± 10%; Voltage(AC):150V; Voltage(DC):250V; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECQ-E2185KF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
ECQ-E2185KF
Capacitors - Film Capacitors ECQ-E2185KF
CAP FILM 1.8UF 10% 250VDC RADIAL

CAP FILM 1.8UF 10% 250VDC RADIAL

Supplier's Site
Film Capacitors - ECQ-E2185KF - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-E2185KF
Film Capacitors ECQ-E2185KF
CAP FILM 1.8UF 10% 250VDC RADIAL

CAP FILM 1.8UF 10% 250VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 62-ECQ-E2185KF 49W0985 ECQ-E2185KF ECQ-E2185KF
Product Name 1.8uF 250V Capacitor Capacitor Polyester Film, 1.8Uf, 250Vdc, 10%, Radial; Dielectric Type Panasonic Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Capacitance Range 1.8 microF 1.8 microF 1.8 microF 1.8 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Aluminum Electrolytic - 101C124U7R5EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725820 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details