The Film Capacitor, part number 49W0961, features a capacitance of 0.18 µF and a rated voltage of 250V DC. It is constructed using metallized polyester film, which provides self-healing properties and excellent electrical characteristics. The capacitor is designed with a radial box package and is compliant with RoHS standards. It operates effectively within a temperature range of -40°C to +105°C and has a capacitance tolerance of ±5%. This component is suitable for general-purpose applications, making it a versatile choice for various electronic projects.
Film Capacitor 0.18uF 250V PET Radial 5% 105C Bulk Product overview: ECQ-E2184JF from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.18uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.18uF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECQ-E2184JF can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic
Win Source Part Number: 917783-ECQ-E2184JF
Series: ECQ-E(F)
Operating Temperature Range: -40°C ~ 105°C
Features: Film Capacitor 150V 250V Polyester, Metallized Radial
Package: Radial
Package: Bulk
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 36 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.25.0070
Other Part Number: P14605, ECQE2184JF
CAP FILM 0.18UF 5% 250VDC RADIAL
CAP FILM 0.18UF 5% 250VDC RADIAL
FILM CAPACITOR, 0.18UF, 250V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.18µF; Capacitance Tolerance:± 5%; Voltage(AC):150V; Voltage(DC):250V; Capacitor Terminals:PC Pin RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-ECQ-E2184JF | 917783-ECQ-E2184JF | ECQ-E2184JF | ECQ-E2184JF | 49W0961 |
| Product Name | 0.18uF 250V Capacitor | Film Capacitors - ECQ-E2184JF | Capacitors - Film Capacitors | Film Capacitors | Film Capacitor, 0.18Uf, 250V, 5%, Radial; Dielectric Type Panasonic |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin | ||
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Capacitance Range | 0.1800 microF | 0.1800 microF | 0.1800 microF | 0.1800 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |