Panasonic Film Capacitors ECQ-E2183JF

Description
CAP FILM 0.018UF 5% 250VDC RAD
Datasheet
Description
CAP FILM 0.018UF 5% 250VDC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECQ-E2183JF - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-E2183JF
Film Capacitors ECQ-E2183JF
CAP FILM 0.018UF 5% 250VDC RAD

CAP FILM 0.018UF 5% 250VDC RAD

Supplier's Site Datasheet
Film Capacitor, 0.018Uf, 250V, 5%, Radial; Dielectric Type Panasonic - 49W0943 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 0.018Uf, 250V, 5%, Radial; Dielectric Type Panasonic
49W0943
Film Capacitor, 0.018Uf, 250V, 5%, Radial; Dielectric Type Panasonic 49W0943
FILM CAPACITOR, 0.018UF, 250V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.018µF; Capacitance Tolerance:± 5%; Voltage(AC):150V; Voltage(DC):250V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

FILM CAPACITOR, 0.018UF, 250V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.018µF; Capacitance Tolerance:± 5%; Voltage(AC):150V; Voltage(DC):250V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECQ-E2183JF - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECQ-E2183JF
Capacitors - Film Capacitors ECQ-E2183JF
CAP FILM 0.018UF 5% 250VDC RAD

CAP FILM 0.018UF 5% 250VDC RAD

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number ECQ-E2183JF 49W0943 ECQ-E2183JF
Product Name Film Capacitors Film Capacitor, 0.018Uf, 250V, 5%, Radial; Dielectric Type Panasonic Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Electrostatic Capacitors Polyester; Polyester, Metallized Metallized PET Polyester; Polyester, Metallized
Capacitance Range 0.0180 microF 0.0180 microF 0.0180 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1572-1636-ND - DigiKey
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C11CF6R2B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details