Panasonic Film Capacitors ECQ-E2183JB

Description
CAP FILM 0.018UF 5% 250VDC RAD
Datasheet
Description
CAP FILM 0.018UF 5% 250VDC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECQ-E2183JB - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-E2183JB
Film Capacitors ECQ-E2183JB
CAP FILM 0.018UF 5% 250VDC RAD

CAP FILM 0.018UF 5% 250VDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECQ-E2183JB - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECQ-E2183JB
Capacitors - Film Capacitors ECQ-E2183JB
CAP FILM 0.018UF 5% 250VDC RAD

CAP FILM 0.018UF 5% 250VDC RAD

Supplier's Site
Film Capacitor, 0.018Uf, 250V, 5%, Radial; Dielectric Type Panasonic - 49W0940 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 0.018Uf, 250V, 5%, Radial; Dielectric Type Panasonic
49W0940
Film Capacitor, 0.018Uf, 250V, 5%, Radial; Dielectric Type Panasonic 49W0940
FILM CAPACITOR, 0.018uF, 250V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.018µF; Capacitance Tolerance:± 5%; Voltage(AC):125V; Voltage(DC):250V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

FILM CAPACITOR, 0.018uF, 250V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.018µF; Capacitance Tolerance:± 5%; Voltage(AC):125V; Voltage(DC):250V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number ECQ-E2183JB ECQ-E2183JB 49W0940
Product Name Film Capacitors Capacitors - Film Capacitors Film Capacitor, 0.018Uf, 250V, 5%, Radial; Dielectric Type Panasonic
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Electrostatic Capacitors Polyester; Polyester, Metallized Polyester; Polyester, Metallized Metallized PET
Capacitance Range 0.0180 microF 0.0180 microF 0.0180 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C204U7R5EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0100122KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details