Panasonic Capacitors - Film Capacitors ECQ-E2154KF

Description
CAP FILM 0.15UF 10% 250VDC RAD
Datasheet
Description
CAP FILM 0.15UF 10% 250VDC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - ECQ-E2154KF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
ECQ-E2154KF
Capacitors - Film Capacitors ECQ-E2154KF
CAP FILM 0.15UF 10% 250VDC RAD

CAP FILM 0.15UF 10% 250VDC RAD

Supplier's Site
Capacitor Polyester Film, 0.15Uf, 250Vdc, 10%, Radial; Dielectric Type Panasonic - 49W0913 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film, 0.15Uf, 250Vdc, 10%, Radial; Dielectric Type Panasonic
49W0913
Capacitor Polyester Film, 0.15Uf, 250Vdc, 10%, Radial; Dielectric Type Panasonic 49W0913
CAPACITOR POLYESTER FILM, 0.15UF, 250VDC, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.15µF; Capacitance Tolerance:± 10%; Voltage(AC):150V; Voltage(DC):250V; Qualification:- RoHS Compliant: Yes

CAPACITOR POLYESTER FILM, 0.15UF, 250VDC, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.15µF; Capacitance Tolerance:± 10%; Voltage(AC):150V; Voltage(DC):250V; Qualification:- RoHS Compliant: Yes

Supplier's Site
Film Capacitors - ECQ-E2154KF - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-E2154KF
Film Capacitors ECQ-E2154KF
CAP FILM 0.15UF 10% 250VDC RAD

CAP FILM 0.15UF 10% 250VDC RAD

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number ECQ-E2154KF 49W0913 ECQ-E2154KF
Product Name Capacitors - Film Capacitors Capacitor Polyester Film, 0.15Uf, 250Vdc, 10%, Radial; Dielectric Type Panasonic Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 106DCB112K4J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
Thin Film Capacitors - 1761-CSA-BN-15X15X5-G-470-K-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details