CAP FILM 0.15UF 5% 250VDC RADIAL
FILM CAPACITOR, 0.15UF, 250V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.15µF; Capacitance Tolerance:± 5%; Voltage(AC):150V; Voltage(DC):250V; Capacitor Terminals:PC Pin RoHS Compliant: Yes
Cap Film 0.15uF 250V PET 5% (10.3 X 6 X 10.8mm) Radial 7.5mm 105C Bulk
| Lingto Electronic Limited | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | ECQ-E2154JF | 49W0905 | 590-ECQ-E2154JF |
| Product Name | Film Capacitors | Film Capacitor, 0.15Uf, 250V, 5%, Radial; Dielectric Type Panasonic | Cap Film 0.15uF 250V PET 5% (10.3 X 6 X 10.8mm) Radial 7.5mm 105C Bulk |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed | |
| Electrostatic Capacitors | Polyester; Polyester, Metallized | Metallized PET | Polyester; Polyester, Metallized |
| Capacitance Range | 0.1500 microF | 0.1500 microF | 0.1500 microF |