Panasonic Capacitors - Film Capacitors ECQ-E2153KF

Description
CAP FILM 0.015UF 10% 250VDC RAD
Datasheet
Description
CAP FILM 0.015UF 10% 250VDC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - ECQ-E2153KF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
ECQ-E2153KF
Capacitors - Film Capacitors ECQ-E2153KF
CAP FILM 0.015UF 10% 250VDC RAD

CAP FILM 0.015UF 10% 250VDC RAD

Supplier's Site
Film Capacitors - ECQ-E2153KF - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-E2153KF
Film Capacitors ECQ-E2153KF
CAP FILM 0.015UF 10% 250VDC RAD

CAP FILM 0.015UF 10% 250VDC RAD

Supplier's Site Datasheet
Capacitor Polyester Film, 0.015Uf, 250Vdc, 10%, Radial; Dielectric Type Panasonic - 49W0895 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film, 0.015Uf, 250Vdc, 10%, Radial; Dielectric Type Panasonic
49W0895
Capacitor Polyester Film, 0.015Uf, 250Vdc, 10%, Radial; Dielectric Type Panasonic 49W0895
CAPACITOR POLYESTER FILM, 0.015UF, 250VDC, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.015µF; Capacitance Tolerance:± 10%; Voltage(AC):150V; Voltage(DC):250V RoHS Compliant: Yes

CAPACITOR POLYESTER FILM, 0.015UF, 250VDC, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.015µF; Capacitance Tolerance:± 10%; Voltage(AC):150V; Voltage(DC):250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number ECQ-E2153KF ECQ-E2153KF 49W0895
Product Name Capacitors - Film Capacitors Film Capacitors Capacitor Polyester Film, 0.015Uf, 250Vdc, 10%, Radial; Dielectric Type Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 106MPW160K-ND - DigiKey
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 1608-050521500471GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 116212 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details