Panasonic Capacitor Polyester Film, 1.2Uf, 250Vdc, 10%, Radial; Dielectric Type Panasonic ECQ-E2125KF

Description
CAPACITOR POLYESTER FILM, 1.2UF, 250VDC, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1.2µF; Capacitance Tolerance:± 10%; Voltage(AC):150V; Voltage(DC):250V; Humidity Rating:- RoHS Compliant: Yes
Datasheet
Description
CAPACITOR POLYESTER FILM, 1.2UF, 250VDC, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1.2µF; Capacitance Tolerance:± 10%; Voltage(AC):150V; Voltage(DC):250V; Humidity Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polyester Film, 1.2Uf, 250Vdc, 10%, Radial; Dielectric Type Panasonic - 49W0875 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film, 1.2Uf, 250Vdc, 10%, Radial; Dielectric Type Panasonic
49W0875
Capacitor Polyester Film, 1.2Uf, 250Vdc, 10%, Radial; Dielectric Type Panasonic 49W0875
CAPACITOR POLYESTER FILM, 1.2UF, 250VDC, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1.2µF; Capacitance Tolerance:± 10%; Voltage(AC):150V; Voltage(DC):250V; Humidity Rating:- RoHS Compliant: Yes

CAPACITOR POLYESTER FILM, 1.2UF, 250VDC, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1.2µF; Capacitance Tolerance:± 10%; Voltage(AC):150V; Voltage(DC):250V; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - ECQ-E2125KF - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-E2125KF
Film Capacitors ECQ-E2125KF
CAP FILM 1.2UF 10% 250VDC RADIAL

CAP FILM 1.2UF 10% 250VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECQ-E2125KF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
ECQ-E2125KF
Capacitors - Film Capacitors ECQ-E2125KF
CAP FILM 1.2UF 10% 250VDC RADIAL

CAP FILM 1.2UF 10% 250VDC RADIAL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 49W0875 ECQ-E2125KF ECQ-E2125KF
Product Name Capacitor Polyester Film, 1.2Uf, 250Vdc, 10%, Radial; Dielectric Type Panasonic Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Film Capacitors - 1943384 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Capacitor - 106K100CB4G-CT - Richardson RFPD
Specs
Technology Film Capacitors
View Details
2 suppliers