Panasonic Film Capacitors ECQ-E2125JB

Description
CAP FILM 1.2UF 5% 250VDC RADIAL
Datasheet
Description
CAP FILM 1.2UF 5% 250VDC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECQ-E2125JB - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-E2125JB
Film Capacitors ECQ-E2125JB
CAP FILM 1.2UF 5% 250VDC RADIAL

CAP FILM 1.2UF 5% 250VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECQ-E2125JB - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECQ-E2125JB
Capacitors - Film Capacitors ECQ-E2125JB
CAP FILM 1.2UF 5% 250VDC RADIAL

CAP FILM 1.2UF 5% 250VDC RADIAL

Supplier's Site
Film Capacitor, 1.2Uf, 250V, 5%, Radial; Dielectric Type Panasonic - 49W0865 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 1.2Uf, 250V, 5%, Radial; Dielectric Type Panasonic
49W0865
Film Capacitor, 1.2Uf, 250V, 5%, Radial; Dielectric Type Panasonic 49W0865
FILM CAPACITOR, 1.2uF, 250V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1.2µF; Capacitance Tolerance:± 5%; Voltage(AC):125V; Voltage(DC):250V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

FILM CAPACITOR, 1.2uF, 250V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1.2µF; Capacitance Tolerance:± 5%; Voltage(AC):125V; Voltage(DC):250V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number ECQ-E2125JB ECQ-E2125JB 49W0865
Product Name Film Capacitors Capacitors - Film Capacitors Film Capacitor, 1.2Uf, 250V, 5%, Radial; Dielectric Type Panasonic
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Electrostatic Capacitors Polyester; Polyester, Metallized Polyester; Polyester, Metallized Metallized PET
Capacitance Range 1.2 microF 1.2 microF 1.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Capacitors - 105PMB122KTP1-ND - DigiKey
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
3 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers