Panasonic Capacitor Polyester Film, 1Uf, 250Vdc, 10%, Radial; Dielectric Type Panasonic ECQ-E2105KF.

Description
CAPACITOR POLYESTER FILM, 1UF, 250VDC, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1µF; Capacitance Tolerance:± 10%; Voltage(AC):150V; Voltage(DC):250V; Humidity Rating:- RoHS Compliant: Yes
Datasheet
Description
CAPACITOR POLYESTER FILM, 1UF, 250VDC, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1µF; Capacitance Tolerance:± 10%; Voltage(AC):150V; Voltage(DC):250V; Humidity Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polyester Film, 1Uf, 250Vdc, 10%, Radial; Dielectric Type Panasonic - 25AC8802 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film, 1Uf, 250Vdc, 10%, Radial; Dielectric Type Panasonic
25AC8802
Capacitor Polyester Film, 1Uf, 250Vdc, 10%, Radial; Dielectric Type Panasonic 25AC8802
CAPACITOR POLYESTER FILM, 1UF, 250VDC, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1µF; Capacitance Tolerance:± 10%; Voltage(AC):150V; Voltage(DC):250V; Humidity Rating:- RoHS Compliant: Yes

CAPACITOR POLYESTER FILM, 1UF, 250VDC, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1µF; Capacitance Tolerance:± 10%; Voltage(AC):150V; Voltage(DC):250V; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 25AC8802
Product Name Capacitor Polyester Film, 1Uf, 250Vdc, 10%, Radial; Dielectric Type Panasonic
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
Film Capacitors - 1725982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Capacitors - 2002-103MMR400K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers