CAP FILM 0.1UF 5% 250VDC RADIAL
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 10-ECQ-E2104JFZ-ND |
| Product Name | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Applications | General Purpose |
| Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |