CAP FILM 10000PF 10% 250VDC RAD
ECQE(B), Met Polyester Film Cap Radial L RoHS Compliant: Yes
CAP FILM 10000PF 10% 250VDC RAD
| Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | ECQ-E2103KB3 | 49W0777 | ECQ-E2103KB3 |
| Product Name | Film Capacitors | Ecqe(B), Met Polyester Film Cap Radial L Rohs Compliant Panasonic | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Capacitance Type | Fixed | Fixed | Fixed |
| Electrostatic Capacitors | Polyester; Polyester, Metallized | Polyester; Polyester, Metallized | |
| Capacitance Range | 0.0100 microF | 0.0100 microF |