Panasonic Capacitors - Film Capacitors ECQ-E1825KF

Description
CAP FILM 8.2UF 10% 100VDC RADIAL
Datasheet
Description
CAP FILM 8.2UF 10% 100VDC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - ECQ-E1825KF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
ECQ-E1825KF
Capacitors - Film Capacitors ECQ-E1825KF
CAP FILM 8.2UF 10% 100VDC RADIAL

CAP FILM 8.2UF 10% 100VDC RADIAL

Supplier's Site
Capacitor Polyester Film, 8.2Uf, 100Vdc, 10%, Radial; Dielectric Type Panasonic - 49W0757 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film, 8.2Uf, 100Vdc, 10%, Radial; Dielectric Type Panasonic
49W0757
Capacitor Polyester Film, 8.2Uf, 100Vdc, 10%, Radial; Dielectric Type Panasonic 49W0757
CAPACITOR POLYESTER FILM, 8.2UF, 100VDC, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:8.2µF; Capacitance Tolerance:± 10%; Voltage(AC):63V; Voltage(DC):100V; Humidity Rating:- RoHS Compliant: Yes

CAPACITOR POLYESTER FILM, 8.2UF, 100VDC, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:8.2µF; Capacitance Tolerance:± 10%; Voltage(AC):63V; Voltage(DC):100V; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - ECQ-E1825KF - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-E1825KF
Film Capacitors ECQ-E1825KF
CAP FILM 8.2UF 10% 100VDC RADIAL

CAP FILM 8.2UF 10% 100VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number ECQ-E1825KF 49W0757 ECQ-E1825KF
Product Name Capacitors - Film Capacitors Capacitor Polyester Film, 8.2Uf, 100Vdc, 10%, Radial; Dielectric Type Panasonic Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Film Capacitors - 1908860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic - 101C184U020BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers