CAP FILM 0.082UF 10% 100VDC RAD
CAP FILM 0.082UF 10% 100VDC RAD
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | ECQ-E1823KF | ECQ-E1823KF |
| Product Name | Film Capacitors | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed |
| Electrostatic Capacitors | Polyester; Polyester, Metallized | Polyester; Polyester, Metallized |
| Capacitance Range | 0.0820 microF | 0.0820 microF |